Alpha Wire 39X2015 WH001 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 15000V / 15kV - White - 1000ft 39X2015 WH001

Description
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 15000V, White, 1000ft, 39X2015 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X2015 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.12 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 15kV ADDITIONAL STANDARDS : UL VW-1
Description
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 15000V, White, 1000ft, 39X2015 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X2015 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.12 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 15kV ADDITIONAL STANDARDS : UL VW-1

Suppliers

Company
Product
Description
Supplier Links
39X2015 WH001 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 15000V / 15kV - White - 1000ft - ALP39X2015-WH001 - Lapp Tannehill
Savage, MN, United States
39X2015 WH001 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 15000V / 15kV - White - 1000ft
ALP39X2015-WH001
39X2015 WH001 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 15000V / 15kV - White - 1000ft ALP39X2015-WH001
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 15000V, White, 1000ft, 39X2015 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X2015 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.12 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 15kV ADDITIONAL STANDARDS : UL VW-1

Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 15000V, White, 1000ft, 39X2015 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X2015 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.12 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 15kV ADDITIONAL STANDARDS : UL VW-1

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP39X2015-WH001
Product Name 39X2015 WH001 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 15000V / 15kV - White - 1000ft
Approvals UL VW-1
Rated Voltage 15000 volts
Nominal Diameter 0.1200 inch (3.05 mm)
Rated Temperature -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1447 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1570 inch (2.16 to 3.99 mm)
View Details