Alpha Wire Hook-up Wire 39X1645 WH002

Description
39X1645 WHITE 500 FT
Request a Quote
Description
39X1645 WHITE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 39X1645 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
39X1645 WH002
Hook-up Wire 39X1645 WH002
39X1645 WHITE 500 FT

39X1645 WHITE 500 FT

Buy Now
39X1645 WH002 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 45000V / 45kV - White - 500ft - ALP39X1645-WH002 - Lapp Tannehill
Savage, MN, United States
39X1645 WH002 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 45000V / 45kV - White - 500ft
ALP39X1645-WH002
39X1645 WH002 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 45000V / 45kV - White - 500ft ALP39X1645-WH002
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 16 AWG, 19/29 Stranded Conductor, Silver Coated Copper, 45000V, White, 500ft, 39X1645 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1645 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.306 INSULATION THICKNESS (IN) : 0.125 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 45kV ADDITIONAL STANDARDS : UL VW-1

Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 16 AWG, 19/29 Stranded Conductor, Silver Coated Copper, 45000V, White, 500ft, 39X1645 WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1645 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.306 INSULATION THICKNESS (IN) : 0.125 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 45kV ADDITIONAL STANDARDS : UL VW-1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 39X1645 WH002 ALP39X1645-WH002
Product Name Hook-up Wire 39X1645 WH002 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 45000V / 45kV - White - 500ft
Approvals UL VW-1
Rated Voltage 45000 volts
Nominal Diameter 0.3060 inch (7.77 mm)
Rated Temperature -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 150917-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1805939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Lead Wire, MIL-W-16878/5 Type EE - 1715 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/5, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0160 to 0.3550 inch (0.4064 to 9.02 mm)
View Details