Alpha Wire Hook-up Wire 39X1645 WH001

Description
39X1645 WHITE 1000 FT
Request a Quote
Description
39X1645 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 39X1645 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
39X1645 WH001
Hook-up Wire 39X1645 WH001
39X1645 WHITE 1000 FT

39X1645 WHITE 1000 FT

Buy Now
39X1645 WH001 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 45000V / 45kV - White - 1000ft - ALP39X1645-WH001 - Lapp Tannehill
Savage, MN, United States
39X1645 WH001 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 45000V / 45kV - White - 1000ft
ALP39X1645-WH001
39X1645 WH001 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 45000V / 45kV - White - 1000ft ALP39X1645-WH001
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 16 AWG, 19/29 Stranded Conductor, Silver Coated Copper, 45000V, White, 1000ft, 39X1645 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1645 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.306 INSULATION THICKNESS (IN) : 0.125 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 45kV ADDITIONAL STANDARDS : UL VW-1

Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 16 AWG, 19/29 Stranded Conductor, Silver Coated Copper, 45000V, White, 1000ft, 39X1645 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1645 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.306 INSULATION THICKNESS (IN) : 0.125 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 45kV ADDITIONAL STANDARDS : UL VW-1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 39X1645 WH001 ALP39X1645-WH001
Product Name Hook-up Wire 39X1645 WH001 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 45000V / 45kV - White - 1000ft
Approvals UL VW-1
Rated Voltage 45000 volts
Nominal Diameter 0.3060 inch (7.77 mm)
Rated Temperature -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 156349-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Miniature Electrode Wire - CW 5263-28 - Cooner Wire Company
Specs
Nominal Diameter 0.0160 inch (0.4064 mm)
Wire Conductor Pure Gold
North American 28 AWG
View Details
Hook Up Wire - 1805952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details