Alpha Wire Hook-up Wire 39X1635 WH005

Description
39X1635 WHITE 100 FT
Request a Quote
Description
39X1635 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 39X1635 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
39X1635 WH005
Hook-up Wire 39X1635 WH005
39X1635 WHITE 100 FT

39X1635 WHITE 100 FT

Buy Now
39X1635 WH005 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 41/32 Stranded Conductor -Silver Coated Copper - 35000V / 35kV - White - 100ft - ALP39X1635-WH005 - Lapp Tannehill
Savage, MN, United States
39X1635 WH005 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 41/32 Stranded Conductor -Silver Coated Copper - 35000V / 35kV - White - 100ft
ALP39X1635-WH005
39X1635 WH005 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 41/32 Stranded Conductor -Silver Coated Copper - 35000V / 35kV - White - 100ft ALP39X1635-WH005
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 16 AWG, 41/32 Stranded Conductor, Silver Coated Copper, 35000V, White, 100ft, 39X1635 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1635 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.269 INSULATION THICKNESS (IN) : 0.105 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 35kV ADDITIONAL STANDARDS : UL VW-1

Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 16 AWG, 41/32 Stranded Conductor, Silver Coated Copper, 35000V, White, 100ft, 39X1635 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1635 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.269 INSULATION THICKNESS (IN) : 0.105 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 35kV ADDITIONAL STANDARDS : UL VW-1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 39X1635 WH005 ALP39X1635-WH005
Product Name Hook-up Wire 39X1635 WH005 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 41/32 Stranded Conductor -Silver Coated Copper - 35000V / 35kV - White - 100ft
Approvals UL VW-1
Rated Voltage 35000 volts
Nominal Diameter 0.2690 inch (6.83 mm)
Rated Temperature -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS999-24 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 1805962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details