HOOK UP WIRE, 500FT, 16AWG CU, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 18C5267 |
| Product Name | Hook Up Wire, 500Ft, 16Awg Cu, White; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |