Alpha Wire Hook Up Wire, 100Ft, 16Awg, Copper, White, 20Kv; Jacket Material Alpha Wire 39X1620 WH005

Description
HOOK UP WIRE, 100FT, 16AWG, COPPER, WHITE, 20KV; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.33mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:20kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 16AWG, COPPER, WHITE, 20KV; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.33mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:20kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 16Awg, Copper, White, 20Kv; Jacket Material Alpha Wire - 27M1331 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 16Awg, Copper, White, 20Kv; Jacket Material Alpha Wire
27M1331
Hook Up Wire, 100Ft, 16Awg, Copper, White, 20Kv; Jacket Material Alpha Wire 27M1331
HOOK UP WIRE, 100FT, 16AWG, COPPER, WHITE, 20KV; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.33mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:20kV RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 16AWG, COPPER, WHITE, 20KV; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.33mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:20kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27M1331
Product Name Hook Up Wire, 100Ft, 16Awg, Copper, White, 20Kv; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details