Alpha Wire Hook-up Wire 39X1460 WH005

Description
39X1460 WHITE 100 FT
Request a Quote
Description
39X1460 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 39X1460 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
39X1460 WH005
Hook-up Wire 39X1460 WH005
39X1460 WHITE 100 FT

39X1460 WHITE 100 FT

Buy Now
39X1460 WH005 - Alpha Wire - High Voltage Wire - 14 AWG - Silicone Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 60000V / 60kV - White - 100ft - ALP39X1460-WH005 - Lapp Tannehill
Savage, MN, United States
39X1460 WH005 - Alpha Wire - High Voltage Wire - 14 AWG - Silicone Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 60000V / 60kV - White - 100ft
ALP39X1460-WH005
39X1460 WH005 - Alpha Wire - High Voltage Wire - 14 AWG - Silicone Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 60000V / 60kV - White - 100ft ALP39X1460-WH005
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 60000V, White, 100ft, 39X1460 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1460 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.385 INSULATION THICKNESS (IN) : 0.157 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 60kV ADDITIONAL STANDARDS : UL VW-1

Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 60000V, White, 100ft, 39X1460 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1460 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.385 INSULATION THICKNESS (IN) : 0.157 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 60kV ADDITIONAL STANDARDS : UL VW-1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 39X1460 WH005 ALP39X1460-WH005
Product Name Hook-up Wire 39X1460 WH005 - Alpha Wire - High Voltage Wire - 14 AWG - Silicone Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 60000V / 60kV - White - 100ft
Approvals UL VW-1
Rated Voltage 60000 volts
Nominal Diameter 0.3850 inch (9.78 mm)
Rated Temperature -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-28 - Cooner Wire Company
Specs
Nominal Diameter 0.0160 inch (0.4064 mm)
Wire Conductor Pure Gold
North American 28 AWG
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Hook Up Wire - 1805924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details