Alpha Wire Hook-up Wire 39X1260 WH005

Description
39X1260 WHITE 100 FT
Request a Quote
Description
39X1260 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 39X1260 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
39X1260 WH005
Hook-up Wire 39X1260 WH005
39X1260 WHITE 100 FT

39X1260 WHITE 100 FT

Buy Now
39X1260 WH005 - Alpha Wire - High Voltage Wire - 12 AWG - Silicone Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 60000V / 60kV - White - 100ft - ALP39X1260-WH005 - Lapp Tannehill
Savage, MN, United States
39X1260 WH005 - Alpha Wire - High Voltage Wire - 12 AWG - Silicone Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 60000V / 60kV - White - 100ft
ALP39X1260-WH005
39X1260 WH005 - Alpha Wire - High Voltage Wire - 12 AWG - Silicone Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 60000V / 60kV - White - 100ft ALP39X1260-WH005
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 12 AWG, 19/25 Stranded Conductor, Silver Coated Copper, 60000V, White, 100ft, 39X1260 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1260 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.445 INSULATION THICKNESS (IN) : 0.1775 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 60kV ADDITIONAL STANDARDS : UL VW-1

Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 12 AWG, 19/25 Stranded Conductor, Silver Coated Copper, 60000V, White, 100ft, 39X1260 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1260 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.445 INSULATION THICKNESS (IN) : 0.1775 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 60kV ADDITIONAL STANDARDS : UL VW-1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 39X1260 WH005 ALP39X1260-WH005
Product Name Hook-up Wire 39X1260 WH005 - Alpha Wire - High Voltage Wire - 12 AWG - Silicone Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 60000V / 60kV - White - 100ft
Approvals UL VW-1
Rated Voltage 60000 volts
Nominal Diameter 0.4450 inch (11.3 mm)
Rated Temperature -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1103 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0110 inch (0.2794 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1805914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook Up Wire - 135721-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details