Alpha Wire Hook Up Wire, 100Ft, 12Awg Copper, White; Jacket Material Alpha Wire 39X1260 WH005

Description
HOOK UP WIRE, 100FT, 12AWG COPPER, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 12AWG COPPER, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 12Awg Copper, White; Jacket Material Alpha Wire - 18C5257 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 12Awg Copper, White; Jacket Material Alpha Wire
18C5257
Hook Up Wire, 100Ft, 12Awg Copper, White; Jacket Material Alpha Wire 18C5257
HOOK UP WIRE, 100FT, 12AWG COPPER, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 12AWG COPPER, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18C5257
Product Name Hook Up Wire, 100Ft, 12Awg Copper, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details