Alpha Wire Hook-up Wire 39X1260 WH001

Description
39X1260 WHITE 1000 FT
Request a Quote
Description
39X1260 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 39X1260 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
39X1260 WH001
Hook-up Wire 39X1260 WH001
39X1260 WHITE 1000 FT

39X1260 WHITE 1000 FT

Buy Now
39X1260 WH001 - Alpha Wire - High Voltage Wire - 12 AWG - Silicone Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 60000V / 60kV - White - 1000ft - ALP39X1260-WH001 - Lapp Tannehill
Savage, MN, United States
39X1260 WH001 - Alpha Wire - High Voltage Wire - 12 AWG - Silicone Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 60000V / 60kV - White - 1000ft
ALP39X1260-WH001
39X1260 WH001 - Alpha Wire - High Voltage Wire - 12 AWG - Silicone Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 60000V / 60kV - White - 1000ft ALP39X1260-WH001
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 12 AWG, 19/25 Stranded Conductor, Silver Coated Copper, 60000V, White, 1000ft, 39X1260 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1260 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.445 INSULATION THICKNESS (IN) : 0.1775 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 60kV ADDITIONAL STANDARDS : UL VW-1

Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 12 AWG, 19/25 Stranded Conductor, Silver Coated Copper, 60000V, White, 1000ft, 39X1260 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1260 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.445 INSULATION THICKNESS (IN) : 0.1775 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 60kV ADDITIONAL STANDARDS : UL VW-1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 39X1260 WH001 ALP39X1260-WH001
Product Name Hook-up Wire 39X1260 WH001 - Alpha Wire - High Voltage Wire - 12 AWG - Silicone Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 60000V / 60kV - White - 1000ft
Approvals UL VW-1
Rated Voltage 60000 volts
Nominal Diameter 0.4450 inch (11.3 mm)
Rated Temperature -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CW5052-30 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 139206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details
Hook Up Wire - 0357053001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details