Alpha Wire Hook-up Wire 398133 WH001

Description
398133 WHITE 1000 FT
Request a Quote
Description
398133 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 398133 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
398133 WH001
Hook-up Wire 398133 WH001
398133 WHITE 1000 FT

398133 WHITE 1000 FT

Buy Now
398133 WH001 - Alpha Wire - UL 3213 - Silicone Wire - 8 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - White - 1000ft - ALP398133-WH001 - Lapp Tannehill
Savage, MN, United States
398133 WH001 - Alpha Wire - UL 3213 - Silicone Wire - 8 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - White - 1000ft
ALP398133-WH001
398133 WH001 - Alpha Wire - UL 3213 - Silicone Wire - 8 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - White - 1000ft ALP398133-WH001
Alpha Wire's UL 3213, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 8 AWG, 133/25 Stranded Conductor, Tinned Copper, 600V, White, 1000ft, 398133 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 398133 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3213 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.395 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3213, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 8 AWG, 133/25 Stranded Conductor, Tinned Copper, 600V, White, 1000ft, 398133 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 398133 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3213 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.395 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 398133 WH001 ALP398133-WH001
Product Name Hook-up Wire 398133 WH001 - Alpha Wire - UL 3213 - Silicone Wire - 8 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - White - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.3950 inch (10.03 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible PVC Lead Wire - NEF 26-6544 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature 105 C (221 F)
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Hook Up Wire - 1805940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details