Alpha Wire Hook-Up Wire, 8.61Mm2, 30M, Black; Jacket Material Alpha Wire 398133 BK005

Description
HOOK-UP WIRE, 8.61MM2, 30M, BLACK; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:8.61mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 8.61MM2, 30M, BLACK; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:8.61mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 8.61Mm2, 30M, Black; Jacket Material Alpha Wire - 25C2629 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 8.61Mm2, 30M, Black; Jacket Material Alpha Wire
25C2629
Hook-Up Wire, 8.61Mm2, 30M, Black; Jacket Material Alpha Wire 25C2629
HOOK-UP WIRE, 8.61MM2, 30M, BLACK; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:8.61mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK-UP WIRE, 8.61MM2, 30M, BLACK; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:8.61mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25C2629
Product Name Hook-Up Wire, 8.61Mm2, 30M, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details