Alpha Wire Hook-up Wire 398133 BK002

Description
398133 BLACK 500 FT
Request a Quote
Description
398133 BLACK 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 398133 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
398133 BK002
Hook-up Wire 398133 BK002
398133 BLACK 500 FT

398133 BLACK 500 FT

Buy Now
398133 BK002 - Alpha Wire - UL 3213 - Silicone Wire - 8 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - Black - 500ft - ALP398133-BK002 - Lapp Tannehill
Savage, MN, United States
398133 BK002 - Alpha Wire - UL 3213 - Silicone Wire - 8 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - Black - 500ft
ALP398133-BK002
398133 BK002 - Alpha Wire - UL 3213 - Silicone Wire - 8 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - Black - 500ft ALP398133-BK002
Alpha Wire's UL 3213, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 8 AWG, 133/25 Stranded Conductor, Tinned Copper, 600V, Black, 500ft, 398133 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 398133 BK002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3213 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.395 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3213, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 8 AWG, 133/25 Stranded Conductor, Tinned Copper, 600V, Black, 500ft, 398133 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 398133 BK002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3213 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.395 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 398133 BK002 ALP398133-BK002
Product Name Hook-up Wire 398133 BK002 - Alpha Wire - UL 3213 - Silicone Wire - 8 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - Black - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.3950 inch (10.03 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - CW 5263-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Conductor Pure Gold
North American 40 AWG
View Details
Hook Up Wire - 1853947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details