Alpha Wire Hook-up Wire 396133 WH001

Description
396133 WHITE 1000 FT
Request a Quote
Description
396133 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 396133 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
396133 WH001
Hook-up Wire 396133 WH001
396133 WHITE 1000 FT

396133 WHITE 1000 FT

Buy Now
396133 WH001 - Alpha Wire - UL 3213 - Silicone Wire - 6 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - White - 1000ft - ALP396133-WH001 - Lapp Tannehill
Savage, MN, United States
396133 WH001 - Alpha Wire - UL 3213 - Silicone Wire - 6 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - White - 1000ft
ALP396133-WH001
396133 WH001 - Alpha Wire - UL 3213 - Silicone Wire - 6 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - White - 1000ft ALP396133-WH001
Alpha Wire's UL 3213, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 6 AWG, 133/25 Stranded Conductor, Tinned Copper, 600V, White, 1000ft, 396133 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 396133 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3213 AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.395 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3213, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 6 AWG, 133/25 Stranded Conductor, Tinned Copper, 600V, White, 1000ft, 396133 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 396133 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3213 AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.395 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 396133 WH001 ALP396133-WH001
Product Name Hook-up Wire 396133 WH001 - Alpha Wire - UL 3213 - Silicone Wire - 6 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - White - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.3950 inch (10.03 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1263643001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Hook Up Wire - 1805944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, PVC Jacket - 1442 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0950 to 0.1670 inch (2.41 to 4.24 mm)
View Details