Alpha Wire Hook-up Wire 394133 BK005

Description
394133 BLACK 100 FT
Request a Quote
Description
394133 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 394133 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
394133 BK005
Hook-up Wire 394133 BK005
394133 BLACK 100 FT

394133 BLACK 100 FT

Buy Now
394133 BK005 - Alpha Wire - UL 3213 - Silicone Wire - 4 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - Black - 100ft - ALP394133-BK005 - Lapp Tannehill
Savage, MN, United States
394133 BK005 - Alpha Wire - UL 3213 - Silicone Wire - 4 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - Black - 100ft
ALP394133-BK005
394133 BK005 - Alpha Wire - UL 3213 - Silicone Wire - 4 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - Black - 100ft ALP394133-BK005
Alpha Wire's UL 3213, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 4 AWG, 133/25 Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 394133 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 394133 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3213 AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.395 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3213, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 4 AWG, 133/25 Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 394133 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 394133 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3213 AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.395 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 394133 BK005 ALP394133-BK005
Product Name Hook-up Wire 394133 BK005 - Alpha Wire - UL 3213 - Silicone Wire - 4 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - Black - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.3950 inch (10.03 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1402363001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1805940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Lead Wire, UL 1213 - 1735 / 1736 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Nominal Diameter 0.0290 to 0.0550 inch (0.7366 to 1.4 mm)
Rated Temperature 105 C (221 F)
View Details