Alpha Wire Hook-up Wire 392297 BK002

Description
392297 Black 500 FT
Request a Quote
Description
392297 Black 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 392297 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
392297 BK002
Hook-up Wire 392297 BK002
392297 Black 500 FT

392297 Black 500 FT

Buy Now
392297 BK002 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 40000V - Black - 500ft - ALP392297-BK002 - Lapp Tannehill
Savage, MN, United States
392297 BK002 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 40000V - Black - 500ft
ALP392297-BK002
392297 BK002 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 40000V - Black - 500ft ALP392297-BK002
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 22 AWG, 7/30 Stranded Conductor, Tinned Copper, 40000V, Black, 500ft, 392297 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392297 BK002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.224 INSULATION THICKNESS (IN) : 0.097 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 40kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 22 AWG, 7/30 Stranded Conductor, Tinned Copper, 40000V, Black, 500ft, 392297 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392297 BK002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.224 INSULATION THICKNESS (IN) : 0.097 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 40kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 392297 BK002 ALP392297-BK002
Product Name Hook-up Wire 392297 BK002 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 40000V - Black - 500ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 40000 volts
Nominal Diameter 0.2240 inch (5.69 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 0700693001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1225859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Lead Wire, MIL-W-16878/6  Type ET - 1705 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/6
Rated Voltage 250 volts
Nominal Diameter 0.0150 to 0.0500 inch (0.3810 to 1.27 mm)
View Details