Alpha Wire Hook-up Wire 392259 WH002

Description
392259 White 500 FT
Request a Quote
Description
392259 White 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 392259 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
392259 WH002
Hook-up Wire 392259 WH002
392259 White 500 FT

392259 White 500 FT

Buy Now
392259 WH002 - Alpha Wire - UL 3213 - Silicone Wire - 2 AWG - Silicone Insulation - 259/26 Stranded Conductor -Tinned Copper - 600V - White - 500ft - ALP392259-WH002 - Lapp Tannehill
Savage, MN, United States
392259 WH002 - Alpha Wire - UL 3213 - Silicone Wire - 2 AWG - Silicone Insulation - 259/26 Stranded Conductor -Tinned Copper - 600V - White - 500ft
ALP392259-WH002
392259 WH002 - Alpha Wire - UL 3213 - Silicone Wire - 2 AWG - Silicone Insulation - 259/26 Stranded Conductor -Tinned Copper - 600V - White - 500ft ALP392259-WH002
Alpha Wire's UL 3213, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 2 AWG, 259/26 Stranded Conductor, Tinned Copper, 600V, White, 500ft, 392259 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392259 WH002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3213 AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.46 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3213, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 2 AWG, 259/26 Stranded Conductor, Tinned Copper, 600V, White, 500ft, 392259 WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392259 WH002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3213 AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.46 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 392259 WH002 ALP392259-WH002
Product Name Hook-up Wire 392259 WH002 - Alpha Wire - UL 3213 - Silicone Wire - 2 AWG - Silicone Insulation - 259/26 Stranded Conductor -Tinned Copper - 600V - White - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.4600 inch (11.68 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details
Stranded Hookup Wire - CW5052-24 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0450 inch (1.14 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details