Alpha Wire Hook-up Wire 392259 BK005

Description
392259 BLACK 100 FT
Request a Quote
Description
392259 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 392259 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
392259 BK005
Hook-up Wire 392259 BK005
392259 BLACK 100 FT

392259 BLACK 100 FT

Buy Now
392259 BK005 - Alpha Wire - UL 3213 - Silicone Wire - 2 AWG - Silicone Insulation - 259/26 Stranded Conductor -Tinned Copper - 600V - Black - 100ft - ALP392259-BK005 - Lapp Tannehill
Savage, MN, United States
392259 BK005 - Alpha Wire - UL 3213 - Silicone Wire - 2 AWG - Silicone Insulation - 259/26 Stranded Conductor -Tinned Copper - 600V - Black - 100ft
ALP392259-BK005
392259 BK005 - Alpha Wire - UL 3213 - Silicone Wire - 2 AWG - Silicone Insulation - 259/26 Stranded Conductor -Tinned Copper - 600V - Black - 100ft ALP392259-BK005
Alpha Wire's UL 3213, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 2 AWG, 259/26 Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 392259 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392259 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3213 AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.46 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3213, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 2 AWG, 259/26 Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 392259 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392259 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3213 AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.46 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 392259 BK005 ALP392259-BK005
Product Name Hook-up Wire 392259 BK005 - Alpha Wire - UL 3213 - Silicone Wire - 2 AWG - Silicone Insulation - 259/26 Stranded Conductor -Tinned Copper - 600V - Black - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.4600 inch (11.68 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Hook Up Wire - 093935-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1805914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
PTFE Wire, UL 1180 - 1740 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0530 to 0.0880 inch (1.35 to 2.24 mm)
View Details