Alpha Wire Hook-up Wire 392259 BK002

Description
392259 BLACK 500 FT
Request a Quote
Description
392259 BLACK 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 392259 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
392259 BK002
Hook-up Wire 392259 BK002
392259 BLACK 500 FT

392259 BLACK 500 FT

Buy Now
392259 BK002 - Alpha Wire - UL 3213 - Silicone Wire - 2 AWG - Silicone Insulation - 259/26 Stranded Conductor -Tinned Copper - 600V - Black - 500ft - ALP392259-BK002 - Lapp Tannehill
Savage, MN, United States
392259 BK002 - Alpha Wire - UL 3213 - Silicone Wire - 2 AWG - Silicone Insulation - 259/26 Stranded Conductor -Tinned Copper - 600V - Black - 500ft
ALP392259-BK002
392259 BK002 - Alpha Wire - UL 3213 - Silicone Wire - 2 AWG - Silicone Insulation - 259/26 Stranded Conductor -Tinned Copper - 600V - Black - 500ft ALP392259-BK002
Alpha Wire's UL 3213, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 2 AWG, 259/26 Stranded Conductor, Tinned Copper, 600V, Black, 500ft, 392259 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392259 BK002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3213 AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.46 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3213, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 2 AWG, 259/26 Stranded Conductor, Tinned Copper, 600V, Black, 500ft, 392259 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392259 BK002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3213 AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.46 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 392259 BK002 ALP392259-BK002
Product Name Hook-up Wire 392259 BK002 - Alpha Wire - UL 3213 - Silicone Wire - 2 AWG - Silicone Insulation - 259/26 Stranded Conductor -Tinned Copper - 600V - Black - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.4600 inch (11.68 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 1805911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook-up Wire, LW-C Uncovered - 1418 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0320 to 0.0780 inch (0.8128 to 1.98 mm)
View Details