Alpha Wire Hook-up Wire 392245 BK005

Description
392245 BLACK 100 FT
Request a Quote
Description
392245 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 392245 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
392245 BK005
Hook-up Wire 392245 BK005
392245 BLACK 100 FT

392245 BLACK 100 FT

Buy Now
392245 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - Black - 100ft - ALP392245-BK005 - Lapp Tannehill
Savage, MN, United States
392245 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - Black - 100ft
ALP392245-BK005
392245 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - Black - 100ft ALP392245-BK005
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 22 AWG, 7/30 Stranded Conductor, Tinned Copper, 15000V, Black, 100ft, 392245 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392245 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.12 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 15kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 22 AWG, 7/30 Stranded Conductor, Tinned Copper, 15000V, Black, 100ft, 392245 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392245 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.12 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 15kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 392245 BK005 ALP392245-BK005
Product Name Hook-up Wire 392245 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - Black - 100ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 15000 volts
Nominal Diameter 0.1200 inch (3.05 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 2441481 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details
Hook Up Wire - 1805928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
High Temperature Extruded Lead Wires - 1718 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS, REACH
Rated Voltage 600 volts
Nominal Diameter 0.0460 to 0.0710 inch (1.17 to 1.8 mm)
View Details