Alpha Wire Hook-up Wire 392240 RD002

Description
392240 Red 500 FT
Request a Quote
Description
392240 Red 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 392240 RD002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
392240 RD002
Hook-up Wire 392240 RD002
392240 Red 500 FT

392240 Red 500 FT

Buy Now
392240 RD002 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 10000V - Red - 500ft - ALP392240-RD002 - Lapp Tannehill
Savage, MN, United States
392240 RD002 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 10000V - Red - 500ft
ALP392240-RD002
392240 RD002 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 10000V - Red - 500ft ALP392240-RD002
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 22 AWG, 7/30 Stranded Conductor, Tinned Copper, 10000V, Red, 500ft, 392240 RD002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392240 RD002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.11 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 10kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 22 AWG, 7/30 Stranded Conductor, Tinned Copper, 10000V, Red, 500ft, 392240 RD002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392240 RD002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.11 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 10kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 392240 RD002 ALP392240-RD002
Product Name Hook-up Wire 392240 RD002 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 10000V - Red - 500ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 10000 volts
Nominal Diameter 0.1100 inch (2.79 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1056073001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Extra Flexible PVC Lead Wire - NEF 28-6546 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details