Alpha Wire Hook-Up Wire, 0.35Mm2, 30M, Black; Jacket Material Alpha Wire 392240 BK005

Description
HOOK-UP WIRE, 0.35MM2, 30M, BLACK; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.35MM2, 30M, BLACK; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.35Mm2, 30M, Black; Jacket Material Alpha Wire - 08H0705 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.35Mm2, 30M, Black; Jacket Material Alpha Wire
08H0705
Hook-Up Wire, 0.35Mm2, 30M, Black; Jacket Material Alpha Wire 08H0705
HOOK-UP WIRE, 0.35MM2, 30M, BLACK; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK-UP WIRE, 0.35MM2, 30M, BLACK; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 08H0705
Product Name Hook-Up Wire, 0.35Mm2, 30M, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details