Alpha Wire Hook-up Wire 392207 WH005

Description
392207 WHITE 100 FT
Request a Quote
Description
392207 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 392207 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
392207 WH005
Hook-up Wire 392207 WH005
392207 WHITE 100 FT

392207 WHITE 100 FT

Buy Now
392207 WH005 - Alpha Wire - UL 3212 - Silicone Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 600V - White - 100ft - ALP392207-WH005 - Lapp Tannehill
Savage, MN, United States
392207 WH005 - Alpha Wire - UL 3212 - Silicone Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 600V - White - 100ft
ALP392207-WH005
392207 WH005 - Alpha Wire - UL 3212 - Silicone Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 600V - White - 100ft ALP392207-WH005
Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 22 AWG, 7/30 Stranded Conductor, Tinned Copper, 600V, White, 100ft, 392207 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392207 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.124 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 22 AWG, 7/30 Stranded Conductor, Tinned Copper, 600V, White, 100ft, 392207 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392207 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.124 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 392207 WH005 ALP392207-WH005
Product Name Hook-up Wire 392207 WH005 - Alpha Wire - UL 3212 - Silicone Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 600V - White - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.1240 inch (3.15 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 014389-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Miniature Electrode Wire - CW 5263-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Conductor Pure Gold
North American 36 AWG
View Details
Hook Up Wire - 1225877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details