Alpha Wire Hook-up Wire 392207 BK005

Description
392207 Black 100 FT
Request a Quote
Description
392207 Black 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 392207 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
392207 BK005
Hook-up Wire 392207 BK005
392207 Black 100 FT

392207 Black 100 FT

Buy Now
392207 BK005 - Alpha Wire - UL 3212 - Silicone Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 600V - Black - 100ft - ALP392207-BK005 - Lapp Tannehill
Savage, MN, United States
392207 BK005 - Alpha Wire - UL 3212 - Silicone Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 600V - Black - 100ft
ALP392207-BK005
392207 BK005 - Alpha Wire - UL 3212 - Silicone Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 600V - Black - 100ft ALP392207-BK005
Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 22 AWG, 7/30 Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 392207 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392207 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.124 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 22 AWG, 7/30 Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 392207 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392207 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.124 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 392207 BK005 ALP392207-BK005
Product Name Hook-up Wire 392207 BK005 - Alpha Wire - UL 3212 - Silicone Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 600V - Black - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.1240 inch (3.15 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook-up Wire, MIL-W-76C Type HW-C, Uncovered - 1415 / 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4300 inch (2.16 to 10.92 mm)
View Details
Hook Up Wire - 1805915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details