Alpha Wire Hook Up Wire, 100Ft, 20Awg, Copper, White, 20Kv; Jacket Material Alpha Wire 392050 WH005

Description
HOOK UP WIRE, 100FT, 20AWG, COPPER, WHITE, 20KV; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:20kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 20AWG, COPPER, WHITE, 20KV; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:20kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 20Awg, Copper, White, 20Kv; Jacket Material Alpha Wire - 03F1084 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 20Awg, Copper, White, 20Kv; Jacket Material Alpha Wire
03F1084
Hook Up Wire, 100Ft, 20Awg, Copper, White, 20Kv; Jacket Material Alpha Wire 03F1084
HOOK UP WIRE, 100FT, 20AWG, COPPER, WHITE, 20KV; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:20kV RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 20AWG, COPPER, WHITE, 20KV; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:20kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F1084
Product Name Hook Up Wire, 100Ft, 20Awg, Copper, White, 20Kv; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details