Alpha Wire Hook-up Wire 392050 RD005

Description
392050 RED 100 FT
Request a Quote
Description
392050 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 392050 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
392050 RD005
Hook-up Wire 392050 RD005
392050 RED 100 FT

392050 RED 100 FT

Buy Now
392050 RD005 - Alpha Wire - UL 3239 - High Voltage Wire - 20 AWG - Silicone Insulation - 10/30 Stranded Conductor -Tinned Copper - 20000V / 20kV - Red - 100ft - ALP392050-RD005 - Lapp Tannehill
Savage, MN, United States
392050 RD005 - Alpha Wire - UL 3239 - High Voltage Wire - 20 AWG - Silicone Insulation - 10/30 Stranded Conductor -Tinned Copper - 20000V / 20kV - Red - 100ft
ALP392050-RD005
392050 RD005 - Alpha Wire - UL 3239 - High Voltage Wire - 20 AWG - Silicone Insulation - 10/30 Stranded Conductor -Tinned Copper - 20000V / 20kV - Red - 100ft ALP392050-RD005
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 20 AWG, 10/30 Stranded Conductor, Tinned Copper, 20000V, Red, 100ft, 392050 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392050 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.137 INSULATION THICKNESS (IN) : 0.05 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 20kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 20 AWG, 10/30 Stranded Conductor, Tinned Copper, 20000V, Red, 100ft, 392050 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392050 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.137 INSULATION THICKNESS (IN) : 0.05 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 20kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 392050 RD005 ALP392050-RD005
Product Name Hook-up Wire 392050 RD005 - Alpha Wire - UL 3239 - High Voltage Wire - 20 AWG - Silicone Insulation - 10/30 Stranded Conductor -Tinned Copper - 20000V / 20kV - Red - 100ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 20000 volts
Nominal Diameter 0.1370 inch (3.48 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 139111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details
Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details
Multiple Paired Shielded Cable, Solid Conductor and Aluminum Mylar Foil Shield, 22AWG - 1635 - BRIM Electronics, Inc.
Specs
Rated Voltage 300 volts
Nominal Diameter 0.2750 to 0.8000 inch (6.98 to 20.32 mm)
Wire Insulation Polyvinyl Chloride
View Details
Miniature Electrode Wire - AS 169-50 - Cooner Wire Company
Specs
Nominal Diameter 1.00E-3 inch (0.0254 mm)
Wire Insulation Teflon
Wire Conductor Platinum Iridium
View Details