Alpha Wire Hook Up Wire, 100Ft, 20Awg, Copper, White, 15Kv; Jacket Material Alpha Wire 392045 WH005

Description
HOOK UP WIRE, 100FT, 20AWG, COPPER, WHITE, 15KV; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:15kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 20AWG, COPPER, WHITE, 15KV; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:15kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 20Awg, Copper, White, 15Kv; Jacket Material Alpha Wire - 03F1064 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 20Awg, Copper, White, 15Kv; Jacket Material Alpha Wire
03F1064
Hook Up Wire, 100Ft, 20Awg, Copper, White, 15Kv; Jacket Material Alpha Wire 03F1064
HOOK UP WIRE, 100FT, 20AWG, COPPER, WHITE, 15KV; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:15kV RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 20AWG, COPPER, WHITE, 15KV; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:15kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F1064
Product Name Hook Up Wire, 100Ft, 20Awg, Copper, White, 15Kv; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details