Alpha Wire Hook-up Wire 392045 RD001

Description
392045 RED 1000 FT
Request a Quote
Description
392045 RED 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 392045 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
392045 RD001
Hook-up Wire 392045 RD001
392045 RED 1000 FT

392045 RED 1000 FT

Buy Now
392045 RD001 - Alpha Wire - UL 3239 - High Voltage Wire - 20 AWG - Silicone Insulation - 10/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - Red - 1000ft - ALP392045-RD001 - Lapp Tannehill
Savage, MN, United States
392045 RD001 - Alpha Wire - UL 3239 - High Voltage Wire - 20 AWG - Silicone Insulation - 10/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - Red - 1000ft
ALP392045-RD001
392045 RD001 - Alpha Wire - UL 3239 - High Voltage Wire - 20 AWG - Silicone Insulation - 10/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - Red - 1000ft ALP392045-RD001
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 20 AWG, 10/30 Stranded Conductor, Tinned Copper, 15000V, Red, 1000ft, 392045 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392045 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.127 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 15kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 20 AWG, 10/30 Stranded Conductor, Tinned Copper, 15000V, Red, 1000ft, 392045 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392045 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.127 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 15kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 392045 RD001 ALP392045-RD001
Product Name Hook-up Wire 392045 RD001 - Alpha Wire - UL 3239 - High Voltage Wire - 20 AWG - Silicone Insulation - 10/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - Red - 1000ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 15000 volts
Nominal Diameter 0.1270 inch (3.23 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 169-50 - Cooner Wire Company
Specs
Nominal Diameter 1.00E-3 inch (0.0254 mm)
Wire Insulation Teflon
Wire Conductor Platinum Iridium
View Details
Hook Up Wire - 1805927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details