Alpha Wire Hook-up Wire 392040 RD001

Description
392040 Red 1000 FT
Request a Quote
Description
392040 Red 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 392040 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
392040 RD001
Hook-up Wire 392040 RD001
392040 Red 1000 FT

392040 Red 1000 FT

Buy Now
392040 RD001 - Alpha Wire - UL 3239 - High Voltage Wire - 20 AWG - Silicone Insulation - 10/30 Stranded Conductor -Tinned Copper - 10000V - Red - 1000ft - ALP392040-RD001 - Lapp Tannehill
Savage, MN, United States
392040 RD001 - Alpha Wire - UL 3239 - High Voltage Wire - 20 AWG - Silicone Insulation - 10/30 Stranded Conductor -Tinned Copper - 10000V - Red - 1000ft
ALP392040-RD001
392040 RD001 - Alpha Wire - UL 3239 - High Voltage Wire - 20 AWG - Silicone Insulation - 10/30 Stranded Conductor -Tinned Copper - 10000V - Red - 1000ft ALP392040-RD001
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 20 AWG, 10/30 Stranded Conductor, Tinned Copper, 10000V, Red, 1000ft, 392040 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392040 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.117 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 10kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 20 AWG, 10/30 Stranded Conductor, Tinned Copper, 10000V, Red, 1000ft, 392040 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392040 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.117 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 10kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 392040 RD001 ALP392040-RD001
Product Name Hook-up Wire 392040 RD001 - Alpha Wire - UL 3239 - High Voltage Wire - 20 AWG - Silicone Insulation - 10/30 Stranded Conductor -Tinned Copper - 10000V - Red - 1000ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 10000 volts
Nominal Diameter 0.1170 inch (2.97 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Lead Wire, UL 1213 - 1735 / 1736 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Nominal Diameter 0.0290 to 0.0550 inch (0.7366 to 1.4 mm)
Rated Temperature 105 C (221 F)
View Details