Alpha Wire Hook Up Wire, 1000Ft, 18Awg Copper White; Jacket Material Alpha Wire 391897 WH001

Description
HOOK UP WIRE, 1000FT, 18AWG COPPER WHITE; Jacket Material:Rubber; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 18AWG COPPER WHITE; Jacket Material:Rubber; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 18Awg Copper White; Jacket Material Alpha Wire - 03F1097 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg Copper White; Jacket Material Alpha Wire
03F1097
Hook Up Wire, 1000Ft, 18Awg Copper White; Jacket Material Alpha Wire 03F1097
HOOK UP WIRE, 1000FT, 18AWG COPPER WHITE; Jacket Material:Rubber; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG COPPER WHITE; Jacket Material:Rubber; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F1097
Product Name Hook Up Wire, 1000Ft, 18Awg Copper White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details