Alpha Wire Hook-up Wire 391897 BK002

Description
391897 Black 500 FT
Request a Quote
Description
391897 Black 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391897 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391897 BK002
Hook-up Wire 391897 BK002
391897 Black 500 FT

391897 Black 500 FT

Buy Now
391897 BK002 - Alpha Wire - UL 3239 - High Voltage Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 40000V - Black - 500ft - ALP391897-BK002 - Lapp Tannehill
Savage, MN, United States
391897 BK002 - Alpha Wire - UL 3239 - High Voltage Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 40000V - Black - 500ft
ALP391897-BK002
391897 BK002 - Alpha Wire - UL 3239 - High Voltage Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 40000V - Black - 500ft ALP391897-BK002
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 18 AWG, 16/30 Stranded Conductor, Tinned Copper, 40000V, Black, 500ft, 391897 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391897 BK002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.241 INSULATION THICKNESS (IN) : 0.097 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 40kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 18 AWG, 16/30 Stranded Conductor, Tinned Copper, 40000V, Black, 500ft, 391897 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391897 BK002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.241 INSULATION THICKNESS (IN) : 0.097 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 40kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391897 BK002 ALP391897-BK002
Product Name Hook-up Wire 391897 BK002 - Alpha Wire - UL 3239 - High Voltage Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 40000V - Black - 500ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 40000 volts
Nominal Diameter 0.2410 inch (6.12 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CW5052-22 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 1805943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Primary Wire - 1085903001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details