Alpha Wire Hook-up Wire 391875 WH002

Description
391875 White 500 FT
Request a Quote
Description
391875 White 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391875 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391875 WH002
Hook-up Wire 391875 WH002
391875 White 500 FT

391875 White 500 FT

Buy Now
391875 WH002 - Alpha Wire - UL 3239 - High Voltage Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 30000V - White - 500ft - ALP391875-WH002 - Lapp Tannehill
Savage, MN, United States
391875 WH002 - Alpha Wire - UL 3239 - High Voltage Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 30000V - White - 500ft
ALP391875-WH002
391875 WH002 - Alpha Wire - UL 3239 - High Voltage Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 30000V - White - 500ft ALP391875-WH002
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 18 AWG, 16/30 Stranded Conductor, Tinned Copper, 30000V, White, 500ft, 391875 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391875 WH002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.197 INSULATION THICKNESS (IN) : 0.075 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 30kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 18 AWG, 16/30 Stranded Conductor, Tinned Copper, 30000V, White, 500ft, 391875 WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391875 WH002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.197 INSULATION THICKNESS (IN) : 0.075 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 30kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391875 WH002 ALP391875-WH002
Product Name Hook-up Wire 391875 WH002 - Alpha Wire - UL 3239 - High Voltage Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 30000V - White - 500ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 30000 volts
Nominal Diameter 0.1970 inch (5 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Hook Up Wire - 0632753001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1225864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Brimflyx™ Ultra-flexible Wire - 1250 - BRIM Electronics, Inc.
Specs
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
Wire Insulation Polyvinyl Chloride
View Details