Alpha Wire Hook-up Wire 391875 BK005

Description
391875 Black 100 FT
Request a Quote
Description
391875 Black 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391875 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391875 BK005
Hook-up Wire 391875 BK005
391875 Black 100 FT

391875 Black 100 FT

Buy Now
391875 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 30000V - Black - 100ft - ALP391875-BK005 - Lapp Tannehill
Savage, MN, United States
391875 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 30000V - Black - 100ft
ALP391875-BK005
391875 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 30000V - Black - 100ft ALP391875-BK005
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 18 AWG, 16/30 Stranded Conductor, Tinned Copper, 30000V, Black, 100ft, 391875 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391875 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.197 INSULATION THICKNESS (IN) : 0.075 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 30kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 18 AWG, 16/30 Stranded Conductor, Tinned Copper, 30000V, Black, 100ft, 391875 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391875 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.197 INSULATION THICKNESS (IN) : 0.075 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 30kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391875 BK005 ALP391875-BK005
Product Name Hook-up Wire 391875 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 30000V - Black - 100ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 30000 volts
Nominal Diameter 0.1970 inch (5 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1083843001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details
Stranded Hookup Wire - AS999-22 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0510 inch (1.3 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 1225886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details