Alpha Wire Hook-up Wire 391845 WH001

Description
391845 WHITE 1000 FT
Request a Quote
Description
391845 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391845 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391845 WH001
Hook-up Wire 391845 WH001
391845 WHITE 1000 FT

391845 WHITE 1000 FT

Buy Now
Hook Up Wire - 9043703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
9043703
Hook Up Wire 9043703
Alpha Wire 391845 WH001 Hook Up Wire

Alpha Wire 391845 WH001 Hook Up Wire

Supplier's Site
391845 WH001 - Alpha Wire - UL 3239 - High Voltage Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 1000ft - ALP391845-WH001 - Lapp Tannehill
Savage, MN, United States
391845 WH001 - Alpha Wire - UL 3239 - High Voltage Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 1000ft
ALP391845-WH001
391845 WH001 - Alpha Wire - UL 3239 - High Voltage Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 1000ft ALP391845-WH001
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 18 AWG, 16/30 Stranded Conductor, Tinned Copper, 15000V, White, 1000ft, 391845 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391845 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.137 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 15kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 18 AWG, 16/30 Stranded Conductor, Tinned Copper, 15000V, White, 1000ft, 391845 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391845 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.137 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 15kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 391845 WH001 9043703 ALP391845-WH001
Product Name Hook-up Wire Hook Up Wire 391845 WH001 - Alpha Wire - UL 3239 - High Voltage Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 1000ft
Nominal Diameter 0.1370 inch (3.48 mm) 0.1370 inch (3.48 mm)
Wire Insulation Silicon Rubber Silicon Rubber; Silicone
International 0.7500 mm² (0.0012 in²)
Stranding Type 16/0.25 mm
Approvals UL Listing Mark; UL 3239
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Hook Up Wire - 168513-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1225868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Brimcrom™ Micro-miniature PTFE Hook-up Wire - 1729 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0086 to 0.0188 inch (0.2184 to 0.4775 mm)
View Details