Alpha Wire Hook-up Wire 391816 WH005

Description
391816 WHITE 100 FT
Request a Quote
Description
391816 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391816 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391816 WH005
Hook-up Wire 391816 WH005
391816 WHITE 100 FT

391816 WHITE 100 FT

Buy Now
391816 WH005 - Alpha Wire - UL 3212 - Silicone Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 600V - White - 100ft - ALP391816-WH005 - Lapp Tannehill
Savage, MN, United States
391816 WH005 - Alpha Wire - UL 3212 - Silicone Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 600V - White - 100ft
ALP391816-WH005
391816 WH005 - Alpha Wire - UL 3212 - Silicone Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 600V - White - 100ft ALP391816-WH005
Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 18 AWG, 16/30 Stranded Conductor, Tinned Copper, 600V, White, 100ft, 391816 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391816 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.139 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 18 AWG, 16/30 Stranded Conductor, Tinned Copper, 600V, White, 100ft, 391816 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391816 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.139 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391816 WH005 ALP391816-WH005
Product Name Hook-up Wire 391816 WH005 - Alpha Wire - UL 3212 - Silicone Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 600V - White - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.1390 inch (3.53 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Miniature Electrode Wire - CW 5263-28 - Cooner Wire Company
Specs
Nominal Diameter 0.0160 inch (0.4064 mm)
Wire Conductor Pure Gold
North American 28 AWG
View Details
High Voltage Silicone Rubber, Lead Wire - 1808 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 20000 to 40000 volts
Nominal Diameter 0.1210 to 0.3250 inch (3.07 to 8.25 mm)
View Details
Hook Up Wire - 1071313001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details