Alpha Wire Hook-up Wire 391816 BK001

Description
391816 BLACK 1000 FT
Request a Quote
Description
391816 BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391816 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391816 BK001
Hook-up Wire 391816 BK001
391816 BLACK 1000 FT

391816 BLACK 1000 FT

Buy Now
391816 BK001 - Alpha Wire - UL 3212 - Silicone Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 600V - Black - 1000ft - ALP391816-BK001 - Lapp Tannehill
Savage, MN, United States
391816 BK001 - Alpha Wire - UL 3212 - Silicone Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 600V - Black - 1000ft
ALP391816-BK001
391816 BK001 - Alpha Wire - UL 3212 - Silicone Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 600V - Black - 1000ft ALP391816-BK001
Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 18 AWG, 16/30 Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, 391816 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391816 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.139 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 18 AWG, 16/30 Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, 391816 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391816 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.139 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391816 BK001 ALP391816-BK001
Product Name Hook-up Wire 391816 BK001 - Alpha Wire - UL 3212 - Silicone Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 600V - Black - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.1390 inch (3.53 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Hook Up Wire - 1497933001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Rulan Insulated Hi-voltage Lead Wire, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 40000 volts
Nominal Diameter 0.2500 to 0.2930 inch (6.35 to 7.44 mm)
View Details