Alpha Wire Hook-up Wire 391699 WH001

Description
391699 WHITE 1000 FT
Request a Quote
Description
391699 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391699 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391699 WH001
Hook-up Wire 391699 WH001
391699 WHITE 1000 FT

391699 WHITE 1000 FT

Buy Now
391699 WH001 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 50000V - White - 1000ft - ALP391699-WH001 - Lapp Tannehill
Savage, MN, United States
391699 WH001 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 50000V - White - 1000ft
ALP391699-WH001
391699 WH001 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 50000V - White - 1000ft ALP391699-WH001
Alpha Wire's High Voltage Wire is suitable in hook-up wire applications with extremely high voltage. 16 AWG, 26/30 Stranded Conductor, Tinned Copper, 50000V, White, 1000ft, 391699 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391699 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.36 INSULATION THICKNESS (IN) : 0.15 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 50kV

Alpha Wire's High Voltage Wire is suitable in hook-up wire applications with extremely high voltage. 16 AWG, 26/30 Stranded Conductor, Tinned Copper, 50000V, White, 1000ft, 391699 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391699 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.36 INSULATION THICKNESS (IN) : 0.15 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 50kV

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391699 WH001 ALP391699-WH001
Product Name Hook-up Wire 391699 WH001 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 50000V - White - 1000ft
Rated Voltage 50000 volts
Nominal Diameter 0.3600 inch (9.14 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 1266673001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Miniature Electrode Wire - CW 5263-28 - Cooner Wire Company
Specs
Nominal Diameter 0.0160 inch (0.4064 mm)
Wire Conductor Pure Gold
North American 28 AWG
View Details
Hook Up Wire - 1805971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details