Alpha Wire Hook-up Wire 391650 RD002

Description
391650 Red 500 FT
Request a Quote
Description
391650 Red 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391650 RD002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391650 RD002
Hook-up Wire 391650 RD002
391650 Red 500 FT

391650 Red 500 FT

Buy Now
391650 RD002 - Alpha Wire - UL 3239 - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 20000V / 20kV - Red - 500ft - ALP391650-RD002 - Lapp Tannehill
Savage, MN, United States
391650 RD002 - Alpha Wire - UL 3239 - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 20000V / 20kV - Red - 500ft
ALP391650-RD002
391650 RD002 - Alpha Wire - UL 3239 - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 20000V / 20kV - Red - 500ft ALP391650-RD002
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 16 AWG, 26/30 Stranded Conductor, Tinned Copper, 20000V, Red, 500ft, 391650 RD002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391650 RD002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.16 INSULATION THICKNESS (IN) : 0.05 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 20kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 16 AWG, 26/30 Stranded Conductor, Tinned Copper, 20000V, Red, 500ft, 391650 RD002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391650 RD002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.16 INSULATION THICKNESS (IN) : 0.05 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 20kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391650 RD002 ALP391650-RD002
Product Name Hook-up Wire 391650 RD002 - Alpha Wire - UL 3239 - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 20000V / 20kV - Red - 500ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 20000 volts
Nominal Diameter 0.1600 inch (4.06 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1282473001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
TPE/TPR Insulated Kinkless Test Lead Wire - 1974 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 5000 volts
Nominal Diameter 0.1120 to 0.1800 inch (2.84 to 4.57 mm)
View Details