Alpha Wire Hook-up Wire 391645 WH005

Description
391645 WHITE 100 FT
Request a Quote
Description
391645 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391645 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391645 WH005
Hook-up Wire 391645 WH005
391645 WHITE 100 FT

391645 WHITE 100 FT

Buy Now
Hook Up Wire - 7417893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7417893
Hook Up Wire 7417893
Alpha Wire 391645 WH005 Hook Up Wire

Alpha Wire 391645 WH005 Hook Up Wire

Supplier's Site
391645 WH005 - Alpha Wire - UL 3239 - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 100ft - ALP391645-WH005 - Lapp Tannehill
Savage, MN, United States
391645 WH005 - Alpha Wire - UL 3239 - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 100ft
ALP391645-WH005
391645 WH005 - Alpha Wire - UL 3239 - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 100ft ALP391645-WH005
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 16 AWG, 26/30 Stranded Conductor, Tinned Copper, 15000V, White, 100ft, 391645 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391645 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.15 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 15kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 16 AWG, 26/30 Stranded Conductor, Tinned Copper, 15000V, White, 100ft, 391645 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391645 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.15 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 15kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 391645 WH005 7417893 ALP391645-WH005
Product Name Hook-up Wire Hook Up Wire 391645 WH005 - Alpha Wire - UL 3239 - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 100ft
Approvals UL Listing Mark; Ul listed UL Listing Mark; UL 3239
Nominal Diameter 0.1500 inch (3.81 mm) 0.1500 inch (3.81 mm)
International 1.3 mm² (0.0020 in²)
Stranding Type 26/0.25 mm
Rated Voltage 15000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Stranded Hookup Wire - CZ 1174 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0130 inch (0.3302 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 132344-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details