Alpha Wire Hook Up Wire, 100Ft, 16Awg, Copper, White, 15Kv; Jacket Material Alpha Wire 391645 WH005

Description
HOOK UP WIRE, 100FT, 16AWG, COPPER, WHITE, 15KV; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:15kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 16AWG, COPPER, WHITE, 15KV; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:15kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 16Awg, Copper, White, 15Kv; Jacket Material Alpha Wire - 19M8500 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 16Awg, Copper, White, 15Kv; Jacket Material Alpha Wire
19M8500
Hook Up Wire, 100Ft, 16Awg, Copper, White, 15Kv; Jacket Material Alpha Wire 19M8500
HOOK UP WIRE, 100FT, 16AWG, COPPER, WHITE, 15KV; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:15kV RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 16AWG, COPPER, WHITE, 15KV; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:15kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19M8500
Product Name Hook Up Wire, 100Ft, 16Awg, Copper, White, 15Kv; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details