Alpha Wire Hook-up Wire 391645 WH001

Description
391645 WHITE 1000 FT
Request a Quote
Description
391645 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391645 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391645 WH001
Hook-up Wire 391645 WH001
391645 WHITE 1000 FT

391645 WHITE 1000 FT

Buy Now
391645 WH001 - Alpha Wire - UL 3239 - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 1000ft - ALP391645-WH001 - Lapp Tannehill
Savage, MN, United States
391645 WH001 - Alpha Wire - UL 3239 - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 1000ft
ALP391645-WH001
391645 WH001 - Alpha Wire - UL 3239 - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 1000ft ALP391645-WH001
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 16 AWG, 26/30 Stranded Conductor, Tinned Copper, 15000V, White, 1000ft, 391645 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391645 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.15 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 15kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 16 AWG, 26/30 Stranded Conductor, Tinned Copper, 15000V, White, 1000ft, 391645 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391645 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.15 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 15kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391645 WH001 ALP391645-WH001
Product Name Hook-up Wire 391645 WH001 - Alpha Wire - UL 3239 - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 1000ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 15000 volts
Nominal Diameter 0.1500 inch (3.81 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 0357053001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 1805920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Lead Wire, MIL-W-16878/5 Type EE - 1715 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/5, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0160 to 0.3550 inch (0.4064 to 9.02 mm)
View Details