Alpha Wire Hook-up Wire 391626 WH002

Description
391626 WHITE 500 FT
Request a Quote
Description
391626 WHITE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391626 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391626 WH002
Hook-up Wire 391626 WH002
391626 WHITE 500 FT

391626 WHITE 500 FT

Buy Now
391626 WH002 - Alpha Wire - UL 3212 - Silicone Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 600V - White - 500ft - ALP391626-WH002 - Lapp Tannehill
Savage, MN, United States
391626 WH002 - Alpha Wire - UL 3212 - Silicone Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 600V - White - 500ft
ALP391626-WH002
391626 WH002 - Alpha Wire - UL 3212 - Silicone Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 600V - White - 500ft ALP391626-WH002
Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 16 AWG, 26/30 Stranded Conductor, Tinned Copper, 600V, White, 500ft, 391626 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391626 WH002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.154 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 16 AWG, 26/30 Stranded Conductor, Tinned Copper, 600V, White, 500ft, 391626 WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391626 WH002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.154 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391626 WH002 ALP391626-WH002
Product Name Hook-up Wire 391626 WH002 - Alpha Wire - UL 3212 - Silicone Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 600V - White - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.1540 inch (3.91 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 172-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details