Alpha Wire Hook-up Wire 391626 BK001

Description
391626 BLACK 1000 FT
Request a Quote
Description
391626 BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391626 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391626 BK001
Hook-up Wire 391626 BK001
391626 BLACK 1000 FT

391626 BLACK 1000 FT

Buy Now
391626 BK001 - Alpha Wire - UL 3212 - Silicone Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 600V - Black - 1000ft - ALP391626-BK001 - Lapp Tannehill
Savage, MN, United States
391626 BK001 - Alpha Wire - UL 3212 - Silicone Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 600V - Black - 1000ft
ALP391626-BK001
391626 BK001 - Alpha Wire - UL 3212 - Silicone Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 600V - Black - 1000ft ALP391626-BK001
Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 16 AWG, 26/30 Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, 391626 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391626 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.154 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 16 AWG, 26/30 Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, 391626 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391626 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.154 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391626 BK001 ALP391626-BK001
Product Name Hook-up Wire 391626 BK001 - Alpha Wire - UL 3212 - Silicone Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 600V - Black - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.1540 inch (3.91 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1105 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 179321-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1853911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details