Alpha Wire's High Voltage Wire is suitable in hook-up wire applications with extremely high voltage. 14 AWG, 41/30 Stranded Conductor, Tinned Copper, 50000V, White, 1000ft, 391499 WH001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391499 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.374 INSULATION THICKNESS (IN) : 0.15 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 50kV
| Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|
| Product Category | Hookup Wires | Hookup Wires |
| Product Number | 391499 WH001 | ALP391499-WH001 |
| Product Name | Hook-up Wire | 391499 WH001 - Alpha Wire - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 50000V - White - 1000ft |
| Rated Voltage | 50000 volts | |
| Nominal Diameter | 0.3740 inch (9.5 mm) | |
| Rated Temperature | -40 to 150 C (-40 to 302 F) |