Alpha Wire Hook-up Wire 391499 RD001

Description
391499 Red 1000 FT
Request a Quote
Description
391499 Red 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391499 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391499 RD001
Hook-up Wire 391499 RD001
391499 Red 1000 FT

391499 Red 1000 FT

Buy Now
391499 RD001 - Alpha Wire - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 50000V - Red - 1000ft - ALP391499-RD001 - Lapp Tannehill
Savage, MN, United States
391499 RD001 - Alpha Wire - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 50000V - Red - 1000ft
ALP391499-RD001
391499 RD001 - Alpha Wire - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 50000V - Red - 1000ft ALP391499-RD001
Alpha Wire's High Voltage Wire is suitable in hook-up wire applications with extremely high voltage. 14 AWG, 41/30 Stranded Conductor, Tinned Copper, 50000V, Red, 1000ft, 391499 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391499 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.374 INSULATION THICKNESS (IN) : 0.15 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 50kV

Alpha Wire's High Voltage Wire is suitable in hook-up wire applications with extremely high voltage. 14 AWG, 41/30 Stranded Conductor, Tinned Copper, 50000V, Red, 1000ft, 391499 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391499 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.374 INSULATION THICKNESS (IN) : 0.15 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 50kV

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391499 RD001 ALP391499-RD001
Product Name Hook-up Wire 391499 RD001 - Alpha Wire - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 50000V - Red - 1000ft
Rated Voltage 50000 volts
Nominal Diameter 0.3740 inch (9.5 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 078681-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
2 suppliers
Extra Flexible PVC Lead Wire - NEF 22-6540 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0490 inch (1.24 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details