Alpha Wire Hook-up Wire 391499 BK001

Description
391499 Black 1000 FT
Request a Quote
Description
391499 Black 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391499 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391499 BK001
Hook-up Wire 391499 BK001
391499 Black 1000 FT

391499 Black 1000 FT

Buy Now
391499 BK001 - Alpha Wire - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 50000V - Black - 1000ft - ALP391499-BK001 - Lapp Tannehill
Savage, MN, United States
391499 BK001 - Alpha Wire - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 50000V - Black - 1000ft
ALP391499-BK001
391499 BK001 - Alpha Wire - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 50000V - Black - 1000ft ALP391499-BK001
Alpha Wire's High Voltage Wire is suitable in hook-up wire applications with extremely high voltage. 14 AWG, 41/30 Stranded Conductor, Tinned Copper, 50000V, Black, 1000ft, 391499 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391499 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.374 INSULATION THICKNESS (IN) : 0.15 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 50kV

Alpha Wire's High Voltage Wire is suitable in hook-up wire applications with extremely high voltage. 14 AWG, 41/30 Stranded Conductor, Tinned Copper, 50000V, Black, 1000ft, 391499 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391499 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.374 INSULATION THICKNESS (IN) : 0.15 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 50kV

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391499 BK001 ALP391499-BK001
Product Name Hook-up Wire 391499 BK001 - Alpha Wire - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 50000V - Black - 1000ft
Rated Voltage 50000 volts
Nominal Diameter 0.3740 inch (9.5 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Primary Wire - 1393543001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details
Miniature Electrode Wire - AS 169-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0070 inch (0.1778 mm)
Wire Insulation Teflon
Wire Conductor Platinum Iridium
View Details
Hook Up Wire - 1225878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details