Alpha Wire Hook-up Wire 391462 WH005

Description
391462 WHITE 100 FT
Request a Quote
Description
391462 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391462 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391462 WH005
Hook-up Wire 391462 WH005
391462 WHITE 100 FT

391462 WHITE 100 FT

Buy Now
391462 WH005 - Alpha Wire - UL 3239 - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 25000V / 25kV - White - 100ft - ALP391462-WH005 - Lapp Tannehill
Savage, MN, United States
391462 WH005 - Alpha Wire - UL 3239 - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 25000V / 25kV - White - 100ft
ALP391462-WH005
391462 WH005 - Alpha Wire - UL 3239 - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 25000V / 25kV - White - 100ft ALP391462-WH005
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 14 AWG, 41/30 Stranded Conductor, Tinned Copper, 25000V, White, 100ft, 391462 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391462 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.198 INSULATION THICKNESS (IN) : 0.062 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 25kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 14 AWG, 41/30 Stranded Conductor, Tinned Copper, 25000V, White, 100ft, 391462 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391462 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.198 INSULATION THICKNESS (IN) : 0.062 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 25kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391462 WH005 ALP391462-WH005
Product Name Hook-up Wire 391462 WH005 - Alpha Wire - UL 3239 - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 25000V / 25kV - White - 100ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 25000 volts
Nominal Diameter 0.1980 inch (5.03 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Miniature Electrode Wire - AS 826-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0080 inch (0.2032 mm)
Wire Conductor Pure Silver
North American 32 AWG
View Details
Hook Up Wire - 1853911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details