The Alpha Wire Hook-Up Wire, part number 391450, features a 14 AWG tinned copper conductor with a nominal insulation wall of 0.050 inches made from silicone rubber. It is rated for a temperature range of -40 to 150°C and can handle a maximum voltage of 20,000 VDC. The wire has a nominal conductor DCR of 2.8 Ω per 1000 feet at 20°C and an inductance of 0.07 OºH per foot. The product complies with UL AWM/Style 3239 specifications and is RoHS compliant, adhering to EU directives regarding hazardous substances. Available colors include white, black, and red, and it is offered in various lengths, including 1000 FT, 500 FT, and 100 FT continuous lengths. This wire is suitable for applications requiring high-temperature resistance and electrical performance.
The broad range of hook-up wire from Alpha means you will find the product exactly suited to your application— whether it’s as straightforward as a control cabinet in a protected environment or as specialized as a machine tool on the factory floor, a high-temperature oven, or off-road construction equipment.
Our hook-up wire is available in a variety of insulations to meet your needs for temperature, ability to withstand wear and abrasion, electrical performance, or resistance to oil, solvents, and chemicals.
| Alpha Wire | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | 391450 |
| Product Name | Hook-Up Wire, Premium |
| Approvals | UL Listing Mark |
| Rated Voltage | 20000 volts |
| Rated Temperature | -40 to 150 C (-40 to 302 F) |
| Wire Insulation | Silicon Rubber |