Alpha Wire Cables, Wires - Single Conductor Cables (Hook-Up Wire) 391441 WH005

Description
Win Source Part Number: 1337643-391441 WH005 Category: Cables, Wires - Single Conductor Cables (Hook-Up Wire) Features: Biological Compatibility Package: Spool Wire Gauge: 14 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Ratings: ISO 10993, UL Style 3212 Conductor Strand: 41/30 Conductor Material: Copper, Tinned Jacket Color: White Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Base Product Number: 391441 Jacket (Insulation) Material: Silicone Rubber Jacket (Insulation) Diameter: 0.168" (4.27mm) Jacket (Insulation) Thickness: 0.047" (1.19mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1337643-391441 WH005 Category: Cables, Wires - Single Conductor Cables (Hook-Up Wire) Features: Biological Compatibility Package: Spool Wire Gauge: 14 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Ratings: ISO 10993, UL Style 3212 Conductor Strand: 41/30 Conductor Material: Copper, Tinned Jacket Color: White Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Base Product Number: 391441 Jacket (Insulation) Material: Silicone Rubber Jacket (Insulation) Diameter: 0.168" (4.27mm) Jacket (Insulation) Thickness: 0.047" (1.19mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Single Conductor Cables (Hook-Up Wire) - 1337643-391441 WH005 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1337643-391441 WH005
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1337643-391441 WH005
Win Source Part Number: 1337643-391441 WH005 Category: Cables, Wires - Single Conductor Cables (Hook-Up Wire) Features: Biological Compatibility Package: Spool Wire Gauge: 14 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Ratings: ISO 10993, UL Style 3212 Conductor Strand: 41/30 Conductor Material: Copper, Tinned Jacket Color: White Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Base Product Number: 391441 Jacket (Insulation) Material: Silicone Rubber Jacket (Insulation) Diameter: 0.168" (4.27mm) Jacket (Insulation) Thickness: 0.047" (1.19mm)

Win Source Part Number: 1337643-391441 WH005
Category: Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Features: Biological Compatibility
Package: Spool
Wire Gauge: 14 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Ratings: ISO 10993, UL Style 3212
Conductor Strand: 41/30
Conductor Material: Copper, Tinned
Jacket Color: White
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Base Product Number: 391441
Jacket (Insulation) Material: Silicone Rubber
Jacket (Insulation) Diameter: 0.168" (4.27mm)
Jacket (Insulation) Thickness: 0.047" (1.19mm)

Buy Now Datasheet
Hook-Up Wire, 2.08Mm2, 30M, White; Jacket Material Alpha Wire - 03M4797 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 2.08Mm2, 30M, White; Jacket Material Alpha Wire
03M4797
Hook-Up Wire, 2.08Mm2, 30M, White; Jacket Material Alpha Wire 03M4797
HOOK-UP WIRE, 2.08MM2, 30M, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK-UP WIRE, 2.08MM2, 30M, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1337643-391441 WH005 03M4797
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Hook-Up Wire, 2.08Mm2, 30M, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details