Alpha Wire Hook-Up Wire, 2.08Mm2, 30M, Black; Jacket Material Alpha Wire 391440 BK005

Description
HOOK-UP WIRE, 2.08MM2, 30M, BLACK; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 2.08MM2, 30M, BLACK; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 2.08Mm2, 30M, Black; Jacket Material Alpha Wire - 04F9540 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 2.08Mm2, 30M, Black; Jacket Material Alpha Wire
04F9540
Hook-Up Wire, 2.08Mm2, 30M, Black; Jacket Material Alpha Wire 04F9540
HOOK-UP WIRE, 2.08MM2, 30M, BLACK; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK-UP WIRE, 2.08MM2, 30M, BLACK; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F9540
Product Name Hook-Up Wire, 2.08Mm2, 30M, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6893A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
RF Custom Cable Assembly - 100597DG00027 - Richardson RFPD
Amphenol Communications Solutions
Specs
Application RF
View Details